BCR553 is a PNP silicon digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 2.2 kΩ) designed for switching applications. It is packaged in an SOT23 case with a footprint of 2.9 mm × 1.9 mm and features a collector-emitter voltage rating of 50 V, a maximum collector current of 500 mA, and a total power dissipation of 330 mW at 79 °C. The device meets AEC-Q101 qualification standards and is RoHS compliant. The junction temperature ranges from -65 °C to 150 °C, with a thermal resistance of ≤215 K/W. The input on voltage ranges from 1 V to 1.8 V, and the DC current gain (hFE) is a minimum of 40 at 50 mA collector current. Transition frequency is 150 MHz.
Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 553 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |