Infineon Technologies AG Single Bipolar Transistors BCX42E6433HTMA1

Description
Bipolar (BJT) Transistor PNP 125V 800mA 150MHz 330mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 125V 800mA 150MHz 330mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 448-BCX42E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
448-BCX42E6433HTMA1TR-ND
Single Bipolar Transistors 448-BCX42E6433HTMA1TR-ND
Bipolar (BJT) Transistor PNP 125V 800mA 150MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 125V 800mA 150MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX42E6433HTMA1 - 863895-BCX42E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX42E6433HTMA1
863895-BCX42E6433HTMA1
TRANSISTORS - Transistors (BJT) - Single - BCX42E6433HTMA1 863895-BCX42E6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 863895-BCX42E6433HTM A1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 125 V 800 mA 150MHz 330 mW Surface Mount PG-SOT23 Package: Reel - TR Package: TO-236-3, SC-59, SOT-23-3 Mounting: Surface Mount Part Status: Not For New Designs Family Name: BCX42 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BCX 42 E6433, BCX 42 E6433-ND, BCX42E6433BTMA1, BCX42E6433HTMA1TR, BCX42E6433XT, SP000010902

Manufacturer: Infineon Technologies
Win Source Part Number: 863895-BCX42E6433HTMA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 125 V 800 mA 150MHz 330 mW Surface Mount PG-SOT23
Package: Reel - TR
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BCX42
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCX 42 E6433, BCX 42 E6433-ND, BCX42E6433BTMA1, BCX42E6433HTMA1TR, BCX42E6433XT, SP000010902

Buy Now Datasheet
Singapore, Singapore
125V 0.8A SOT23 Bipolar Transistor
276-BCX42E6433HTMA1
125V 0.8A SOT23 Bipolar Transistor 276-BCX42E6433HTMA1
TRANS PNP 125V 0.8A SOT23 Product overview: BCX42E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX42E6433HTMA1 can be used for catalog matching and distributor lookup.

TRANS PNP 125V 0.8A SOT23 Product overview: BCX42E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX42E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX42E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX42E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX42E6433HTMA1
TRANS PNP 125V 0.8A SOT23

TRANS PNP 125V 0.8A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 448-BCX42E6433HTMA1TR-ND 863895-BCX42E6433HTMA1 276-BCX42E6433HTMA1 BCX42E6433HTMA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX42E6433HTMA1 125V 0.8A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23 Tape & Reel (TR) PG-SOT23
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products Transistors Bipolar (BJT) Single, Pre-Biased Bipolar Transistors -  - Win Source Electronics
Specs
Package Type SOT3
IC(max) 100 milliamps
Operating Frequency 170 MHz
View Details
3 suppliers
 - 2PB1219AQ,115 - Rochester Electronics
Specs
Polarity PNP
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
3 suppliers
Bipolar Transistors - 2156509P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details