Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR191E6327HTSA1 BCR191E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 114321-BCR191E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 114321-BCR191E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR191E6327HTSA1 - 114321-BCR191E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR191E6327HTSA1
114321-BCR191E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR191E6327HTSA1 114321-BCR191E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 114321-BCR191E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 22k Resistor - Emitter Base (R2) (Ohms): 22k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 50 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 114321-BCR191E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BCR191E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - BCR191E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
BCR191E6327HTSA1TR-ND
Single, Pre-Biased Bipolar Transistors BCR191E6327HTSA1TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount PG-SOT23

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount PG-SOT23

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-BCR191E6327HTSA1
50V SOT23 Bipolar Transistor 292-BCR191E6327HTSA1
TRANS PREBIAS PNP 50V SOT23 Product overview: BCR191E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR191E6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PREBIAS PNP 50V SOT23 Product overview: BCR191E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR191E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS PREBIAS PNP 0.2W SOT23-3 - 376-BCR191E6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 0.2W SOT23-3
376-BCR191E6327HTSA1
TRANS PREBIAS PNP 0.2W SOT23-3 376-BCR191E6327HTSA1
TRANS PREBIAS PNP 0.2W SOT23-3

TRANS PREBIAS PNP 0.2W SOT23-3

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR191E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCR191E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCR191E6327HTSA1
TRANS PREBIAS PNP 50V SOT23

TRANS PREBIAS PNP 50V SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 114321-BCR191E6327HTSA1 BCR191E6327HTSA1 BCR191E6327HTSA1TR-ND 292-BCR191E6327HTSA1 376-BCR191E6327HTSA1 BCR191E6327HTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR191E6327HTSA1 Single, Pre-Biased Bipolar Transistors 50V SOT23 Bipolar Transistor TRANS PREBIAS PNP 0.2W SOT23-3 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP - Pre-Biased PNP PNP PNP; PNP
Package Type SOT3; PG-SOT23-3 PG-SOT23-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100000 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

 - BCP49E6419 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOT223; SOT-223
View Details
Bipolar Transistors - 1658477 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details
Bipolar Transistors - 7920803 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details