Trans GP BJT NPN 80V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-89 T/R Product overview: BCX56E6359 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 1A, 2000mW, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 80V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56E6359 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 234060-BCX56E6359
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCX56
Alternative Parts (Cross-Reference): 2SD1005BW-A; 2SD1005-T2; BCX56; KTD1898Y;
Introduction Date: February 11, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCX56E6359 | 234060-BCX56E6359 |
| Product Name | Automotive 80V 1A 2000mW Bipolar Transistor | Discrete Semiconductor Products |
| Package Type | SOT3; SOT89 |