Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon
TRANS NPN 45V 0.1A SOT23
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCX70JE6433HTMA1TR-ND | BCX70JE6433HTMA1 | BCX70JE6433HTMA1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN |