Infineon Technologies AG Single Bipolar Transistors BCX6816H6327XTSA1

Description
Bipolar (BJT) Transistor NPN 20V 1A 100MHz 3W Surface Mount PG-SOT89
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 20V 1A 100MHz 3W Surface Mount PG-SOT89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCX6816H6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX6816H6327XTSA1-ND
Single Bipolar Transistors BCX6816H6327XTSA1-ND
Bipolar (BJT) Transistor NPN 20V 1A 100MHz 3W Surface Mount PG-SOT89

Bipolar (BJT) Transistor NPN 20V 1A 100MHz 3W Surface Mount PG-SOT89

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX6816H6327XTSA1 - 124424-BCX6816H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX6816H6327XTSA1
124424-BCX6816H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BCX6816H6327XTSA1 124424-BCX6816H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 124424-BCX6816H6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 500mA, 1V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 124424-BCX6816H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - BCX6816H6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Transistor

Transistor

Supplier's Site Datasheet
Singapore, Singapore
20V 1A SOT89 Bipolar Transistor
276-BCX6816H6327XTSA1
20V 1A SOT89 Bipolar Transistor 276-BCX6816H6327XTSA1
TRANS NPN 20V 1A SOT89 Product overview: BCX6816H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX6816H6327XTSA 1 can be used for catalog matching and distributor lookup.

TRANS NPN 20V 1A SOT89 Product overview: BCX6816H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX6816H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans GP BJT NPN 20V 1A 3-Pin SOT-89 T/R - 376-BCX6816H6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 20V 1A 3-Pin SOT-89 T/R
376-BCX6816H6327XTSA1
Trans GP BJT NPN 20V 1A 3-Pin SOT-89 T/R 376-BCX6816H6327XTSA1
Trans GP BJT NPN 20V 1A 3-Pin SOT-89 T/R

Trans GP BJT NPN 20V 1A 3-Pin SOT-89 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX6816H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX6816H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX6816H6327XTSA1
TRANS NPN 20V 1A SOT89

TRANS NPN 20V 1A SOT89

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCX6816H6327XTSA1
Bipolar Transistors - BJT BCX6816H6327XTSA1
Bipolar Transistors - BJT AF TRANSISTORS

Bipolar Transistors - BJT AF TRANSISTORS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCX6816H6327XTSA1-ND 124424-BCX6816H6327XTSA1 BCX6816H6327XTSA1 276-BCX6816H6327XTSA1 376-BCX6816H6327XTSA1 BCX6816H6327XTSA1 BCX6816H6327XTSA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCX6816H6327XTSA1 20V 1A SOT89 Bipolar Transistor Trans GP BJT NPN 20V 1A 3-Pin SOT-89 T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN
Package Type TO-243AA SOT3; PG-SOT89 PG-SOT89-4 Tape & Reel (TR) AEC-Q101
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
TJ 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data