Bipolar (BJT) Transistor PNP 60V 3A 100MHz 5W Surface Mount PG-SOT223-4-10
TRANS PNP 60V 3A SOT223-4
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BDP950E6327HTSA1TR-ND | BDP950E6327HTSA1 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |