Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BCV29E6327HTSA1 BCV29E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 913123-BCV29E6327HTS A1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 30 V 500 mA 150MHz 1 W Surface Mount PG-SOT89 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: BCV29 Categories: Discrete Semiconductor Products Case / Package: PG-SOT89 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: BCV 29 E6327, BCV 29 E6327-ND, BCV 29 E6327DKR-ND, BCV29E6327XT, BCV29E6327HTSA1CT, SP000010883, BCV29E6327, BCV29E6327BTSA1, BCV29E6327HTSA1TR, BCV 29 E6327CT, BCV 29 E6327CT-ND, BCV 29 E6327TR-ND, BCV 29 E6327DKR, BCV29E6327HTSA1DKR
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 913123-BCV29E6327HTS A1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 30 V 500 mA 150MHz 1 W Surface Mount PG-SOT89 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: BCV29 Categories: Discrete Semiconductor Products Case / Package: PG-SOT89 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: BCV 29 E6327, BCV 29 E6327-ND, BCV 29 E6327DKR-ND, BCV29E6327XT, BCV29E6327HTSA1CT, SP000010883, BCV29E6327, BCV29E6327BTSA1, BCV29E6327HTSA1TR, BCV 29 E6327CT, BCV 29 E6327CT-ND, BCV 29 E6327TR-ND, BCV 29 E6327DKR, BCV29E6327HTSA1DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BCV29E6327HTSA1 - 913123-BCV29E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV29E6327HTSA1
913123-BCV29E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCV29E6327HTSA1 913123-BCV29E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 913123-BCV29E6327HTS A1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 30 V 500 mA 150MHz 1 W Surface Mount PG-SOT89 Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Obsolete Family Name: BCV29 Categories: Discrete Semiconductor Products Case / Package: PG-SOT89 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: BCV 29 E6327, BCV 29 E6327-ND, BCV 29 E6327DKR-ND, BCV29E6327XT, BCV29E6327HTSA1CT, SP000010883, BCV29E6327, BCV29E6327BTSA1, BCV29E6327HTSA1TR, BCV 29 E6327CT, BCV 29 E6327CT-ND, BCV 29 E6327TR-ND, BCV 29 E6327DKR, BCV29E6327HTSA1DKR

Manufacturer: Infineon Technologies
Win Source Part Number: 913123-BCV29E6327HTSA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 30 V 500 mA 150MHz 1 W Surface Mount PG-SOT89
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: BCV29
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT89
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: BCV 29 E6327, BCV 29 E6327-ND, BCV 29 E6327DKR-ND, BCV29E6327XT, BCV29E6327HTSA1CT, SP000010883, BCV29E6327, BCV29E6327BTSA1, BCV29E6327HTSA1TR, BCV 29 E6327CT, BCV 29 E6327CT-ND, BCV 29 E6327TR-ND, BCV 29 E6327DKR, BCV29E6327HTSA1DKR

Buy Now Datasheet
Single Bipolar Transistors - BCV29E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCV29E6327HTSA1TR-ND
Single Bipolar Transistors BCV29E6327HTSA1TR-ND
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 150MHz 1W Surface Mount PG-SOT89

Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 150MHz 1W Surface Mount PG-SOT89

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV29E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV29E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV29E6327HTSA1
TRANS NPN DARL 30V 0.5A SOT89

TRANS NPN DARL 30V 0.5A SOT89

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 913123-BCV29E6327HTSA1 BCV29E6327HTSA1TR-ND BCV29E6327HTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BCV29E6327HTSA1 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data