Infineon Technologies AG 0.33W Bipolar Transistor BCR523U E6327

Description
TRANS 2NPN PREBIAS 0.33W SC74 Product overview: BCR523U E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.33W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR523U E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS 2NPN PREBIAS 0.33W SC74 Product overview: BCR523U E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.33W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR523U E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.33W Bipolar Transistor
293-BCR523U E6327
0.33W Bipolar Transistor 293-BCR523U E6327
TRANS 2NPN PREBIAS 0.33W SC74 Product overview: BCR523U E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.33W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR523U E6327 can be used for catalog matching and distributor lookup.

TRANS 2NPN PREBIAS 0.33W SC74 Product overview: BCR523U E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.33W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR523U E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR523U E6327 - 200915-BCR523U E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR523U E6327
200915-BCR523U E6327
TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR523U E6327 200915-BCR523U E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200915-BCR523U E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: 2 NPN - Pre-Biased (Dual) Resistor - Base (R1) (Ohms): 1k Resistor - Emitter Base (R2) (Ohms): 10k Categories: Discrete Semiconductor Products Case / Package: PG-SC74-6 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 2.5mA, 50mA Typical Gain (hFE) (Min): 70 @ 50mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200915-BCR523U E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: 2 NPN - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Case / Package: PG-SC74-6
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Typical Gain (hFE) (Min): 70 @ 50mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 293-BCR523U E6327 200915-BCR523U E6327
Product Name 0.33W Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - BCR523U E6327
Polarity NPN NPN; 2 NPN - Pre-Biased (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

65V 0.1A Bipolar Transistor - 277-BCM856SE6327BTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 65 volts
View Details
4 suppliers
45 V, 1 A NPN medium power transistors - BC54-10PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers
Bipolar Transistors - 274914P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details