BCX71K is a PNP silicon AF transistor for input stages and driver applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 45 V, a collector current of 100 mA, and a total power dissipation of 330 mW at 71 °C. The device exhibits a DC current gain (hFE) of 100 to 460 at I_C = 10 µA and 380 to 500 at I_C = 2 mA. It achieves a transition frequency of 250 MHz and a noise figure of 2 dB. The transistor meets AEC-Q101 qualifications and is RoHS compliant.
NPN Silicon AF Transistors
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX71K |
| Product Name | Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BCX71K |
| Polarity | PNP (Single); PNP |
| Package Type | SOT23; SOT23 |
| Packing Method | Tape Reel; TAPE & REEL |
| IC(max) | 100 milliamps |