Manufacturer: Infineon Technologies
Win Source Part Number: 201024-BF1005SR
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Gain: 22dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.6dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT143R-4
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 8V 25MA SOT-143R Product overview: BF1005SR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005SR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 201024-BF1005SR | 285-BF1005SR |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005SR | 8V 25MA MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |