PNP silicon bipolar transistor for audio frequency input stages and driver applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 32 V, a collector current rating of 100 mA, and a total power dissipation of 330 mW at 71 °C. The device features a DC current gain (hFE) range of 30 to 200 at 10 µA collector current and 5 V collector-emitter voltage, and 180 to 310 at 2 mA collector current and 5 V collector-emitter voltage. It is RoHS compliant and qualified to AEC-Q101 standards.
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCW 61B E6327 |
| Product Name | Bipolar Transistors - BJT |