PNP silicon digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) in a SOT23 package, rated for 50 V collector-emitter voltage, 500 mA collector current, and 330 mW total power dissipation at 79°C, with a junction temperature of 150°C and thermal resistance of 215 K/W from junction to soldering point. RoHS compliant and qualified to AEC-Q101.
Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 573 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |