BCW60FF is an NPN silicon bipolar transistor for audio input stages and driver applications, housed in a SOT23 package. It has a collector-emitter voltage rating of 32 V, a continuous collector current of 100 mA, and a total power dissipation of 330 mW at a case temperature of 71 °C. The device exhibits a high current gain with hFE ranging from 40 to 460 at IC = 2 mA and VCE = 5 V, and a low collector-emitter saturation voltage of 0.55 V maximum at IC = 50 mA and IB = 1.25 mA. It features low noise with a noise figure of 2 dB maximum at IC = 200 µA, VCE = 5 V, and bandwidth of 200 Hz. The transistor is RoHS compliant and qualified to AEC-Q101.
TRANS NPN 32V 0.1A SOT-23 Product overview: BCW60FF E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW60FF E6327 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BCW60FF E6327 |
| Product Name | 32V 0.1A SOT-23 Bipolar Transistor |
| Polarity | NPN |