Bipolar (BJT) Transistor PNP 45V 3A 100MHz 5W Surface Mount PG-SOT223-4
TRANS PNP 45V 3A SOT223-4 Product overview: BDP948H6433XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP948H6433XTMA1
Win Source Part Number: 1049063-BDP948H6433X
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 5 W
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 85 @ 500mA, 1V
Frequency - Transition: 100MHz
Package / Case: TO-261-4, TO-261AA
Supplier Device Package: PG-SOT223-4
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): MMJT9435T3; MMJT9435T1; NJV4030PT1G; ZX5T1951GTA; FZT751QTA; FZT651QTA;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Infineon Technologies
Other Names: SP000748380,2156-BDP
Base Product Number: BDP948
Product Status: Not For New Designs
Bipolar Transistors - BJT AF TRANSISTORS
TRANS PNP 45V 3A SOT223-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BDP948H6433XTMA1-ND | 276-BDP948H6433XTMA1 | 1049063-BDP948H6433XTMA1 | BDP948H6433XTMA1 | BDP948H6433XTMA1 |
| Product Name | Single Bipolar Transistors | 45V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 45 volts | 45 volts |