TRANS NPN 80V 1A SOT89 Product overview: BCX56H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX56H6327XTSA1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 964432-BCX56H6327XTS
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 2 W
Voltage - Collector Emitter Breakdown (Max): 80 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 2V
Frequency - Transition: 100MHz
Package / Case: TO-243AA
Supplier Device Package: PG-SOT89
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): 2SD1898T100Q; 2SD1898T100R; BSR43TA; BCX5616QTA; BCX5316TABCX56; BCX56E6327HTSA1;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Infineon Technologies
Other Names: IFEINFBCX56H6327XTSA
Base Product Number: BCX56
Product Status: Not For New Designs
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 2W Surface Mount PG-SOT89
Bipolar Transistors - BJT AF TRANSISTORS
TRANS NPN 80V 1A SOT89
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCX56H6327XTSA1 | 964432-BCX56H6327XTSA1 | BCX56H6327XTSA1-ND | BCX56H6327XTSA1 | BCX56H6327XTSA1 |
| Product Name | 80V 1A SOT89 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | Tape & Reel (TR) | SOT3 | TO-243AA | AEC-Q101 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 80 volts | 80 volts |