BCR 505 E6327 is an NPN silicon digital transistor with built-in bias resistors R1 = 2.2 kΩ and R2 = 10 kΩ, designed for digital switching applications. It is packaged in SOT23 and meets AEC-Q101 qualification standards. The device has a collector-emitter voltage rating of 50 V, a maximum collector current of 500 mA, and a total power dissipation of 330 mW at T_S ≤ 79 °C. The junction temperature ranges from -65 °C to 150 °C. The input on voltage is between 0.5 V and 1.4 V, and the collector-emitter saturation voltage is ≤ 0.3 V at I_C = 50 mA and I_B = 2.5 mA. The transition frequency is 100 MHz. The resistor ratio R1/R2 is specified between 0.19 and 0.24.
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 505 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |