Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single - BDP954H6327XTSA1 BDP954H6327XTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 864120-BDP954H6327XT SA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 3 A 100MHz 5 W Surface Mount PG-SOT223-4 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-SOT223-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Other Part Number: BDP 954 H6327, BDP 954 H6327-ND, SP000748528
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 864120-BDP954H6327XT SA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 3 A 100MHz 5 W Surface Mount PG-SOT223-4 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-SOT223-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Other Part Number: BDP 954 H6327, BDP 954 H6327-ND, SP000748528
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BDP954H6327XTSA1 - 864120-BDP954H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDP954H6327XTSA1
864120-BDP954H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BDP954H6327XTSA1 864120-BDP954H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 864120-BDP954H6327XT SA1 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 100 V 3 A 100MHz 5 W Surface Mount PG-SOT223-4 Package: Reel - TR Package: TO-261-4, TO-261AA Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: PG-SOT223-4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0075 Other Part Number: BDP 954 H6327, BDP 954 H6327-ND, SP000748528

Manufacturer: Infineon Technologies
Win Source Part Number: 864120-BDP954H6327XTSA1
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 100 V 3 A 100MHz 5 W Surface Mount PG-SOT223-4
Package: Reel - TR
Package: TO-261-4, TO-261AA
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT223-4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0075
Other Part Number: BDP 954 H6327, BDP 954 H6327-ND, SP000748528

Buy Now Datasheet
Singapore, Singapore
100V 3A Bipolar Transistor
276-BDP954H6327XTSA1
100V 3A Bipolar Transistor 276-BDP954H6327XTSA1
TRANS PNP 100V 3A SOT223-4 Product overview: BDP954H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP954H6327XTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 3A SOT223-4 Product overview: BDP954H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP954H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BDP954H6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDP954H6327XTSA1-ND
Single Bipolar Transistors BDP954H6327XTSA1-ND
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10

Bipolar (BJT) Transistor PNP 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDP954H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDP954H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDP954H6327XTSA1
TRANS PNP 100V 3A SOT223-4

TRANS PNP 100V 3A SOT223-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 864120-BDP954H6327XTSA1 276-BDP954H6327XTSA1 BDP954H6327XTSA1-ND BDP954H6327XTSA1
Product Name TRANSISTORS - Transistors (BJT) - Single - BDP954H6327XTSA1 100V 3A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; PG-SOT223-4 Tape & Reel (TR) TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data