Infineon Technologies AG 60V 3A Bipolar Transistor BDP950H6327XTSA1

Description
TRANS PNP 60V 3A SOT223-4 Product overview: BDP950H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP950H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 60V 3A SOT223-4 Product overview: BDP950H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP950H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 3A Bipolar Transistor
276-BDP950H6327XTSA1
60V 3A Bipolar Transistor 276-BDP950H6327XTSA1
TRANS PNP 60V 3A SOT223-4 Product overview: BDP950H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP950H6327XTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 3A SOT223-4 Product overview: BDP950H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP950H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDP950H6327XTSA1 - 126162-BDP950H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDP950H6327XTSA1
126162-BDP950H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BDP950H6327XTSA1 126162-BDP950H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 126162-BDP950H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 126162-BDP950H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 448-BDP950H6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
448-BDP950H6327XTSA1TR-ND
Single Bipolar Transistors 448-BDP950H6327XTSA1TR-ND
Bipolar (BJT) Transistor PNP 60V 3A 100MHz 5W Surface Mount PG-SOT223-4-10

Bipolar (BJT) Transistor PNP 60V 3A 100MHz 5W Surface Mount PG-SOT223-4-10

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDP950H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDP950H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDP950H6327XTSA1
TRANS PNP 60V 3A SOT223-4

TRANS PNP 60V 3A SOT223-4

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-BDP950H6327XTSA1 126162-BDP950H6327XTSA1 448-BDP950H6327XTSA1TR-ND BDP950H6327XTSA1
Product Name 60V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BDP950H6327XTSA1 Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT3; PG-SOT223-4 TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 3000 milliamps 3000 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR158E6327HTSA1 - 1022696-BCR158E6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
6 suppliers
Bipolar Transistors - 1690608 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details