Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005 BF1005

Description
Manufacturer: Infineon Technologies Win Source Part Number: 234818-BF1005 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 19dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 234818-BF1005 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 19dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005 - 234818-BF1005 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005
234818-BF1005
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005 234818-BF1005
Manufacturer: Infineon Technologies Win Source Part Number: 234818-BF1005 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 19dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 234818-BF1005
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Gain: 19dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.6dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8V 25MA MOSFET Transistor
285-BF1005
8V 25MA MOSFET Transistor 285-BF1005
MOSFET N-CH 8V 25MA SOT-143 Product overview: BF1005 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005 can be used for catalog matching and distributor lookup.

MOSFET N-CH 8V 25MA SOT-143 Product overview: BF1005 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 25MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 25MA, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 234818-BF1005 285-BF1005
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005 8V 25MA MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 100 V, 113 mΩ standard level MOSFET in LFPAK56 - BUK7Y113-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 12000 milliamps
View Details
4 suppliers
CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
8 suppliers
 - 2EDF9275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details