PNP silicon bipolar transistors for audio frequency input stages and driver applications, housed in SOT23 package. The BCX71J variant features a collector-emitter voltage rating of 45 V, collector current of 100 mA, power dissipation of 330 mW, and DC current gain (hFE) ranging from 300 to 460 at IC = 10 µA and VCE = 5 V, or 250 to 350 at IC = 2 mA and VCE = 5 V. It has a transition frequency of 250 MHz, collector-base capacitance of 1.5 pF, and noise figure of 2 dB at IC = 200 µA and VCE = 5 V. The device is RoHS compliant and qualified to AEC-Q101.
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX 71J E6327 |
| Product Name | Bipolar Transistors - BJT |