Infineon Technologies AG Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BCR39PN-E6327

Description
Win Source Part Number: 1048892-BCR39PN-E632 7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): BCR39PN-E6327BCR39PN E6327; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: 2156-BCR39PN-E6327,I NFINFBCR39PN-E6327 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1048892-BCR39PN-E632 7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): BCR39PN-E6327BCR39PN E6327; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: 2156-BCR39PN-E6327,I NFINFBCR39PN-E6327 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1048892-BCR39PN-E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1048892-BCR39PN-E6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1048892-BCR39PN-E6327
Win Source Part Number: 1048892-BCR39PN-E632 7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Series: * Package: Bulk Standard Package: 3,000 Alternative Parts (Cross-Reference): BCR39PN-E6327BCR39PN E6327; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.21.0075 Mfr: Infineon Technologies Other Names: 2156-BCR39PN-E6327,I NFINFBCR39PN-E6327 RoHS Status: Not applicable

Win Source Part Number: 1048892-BCR39PN-E6327
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Series: *
Package: Bulk
Standard Package: 3,000
Alternative Parts (Cross-Reference): BCR39PN-E6327BCR39PNE6327;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.21.0075
Mfr: Infineon Technologies
Other Names: 2156-BCR39PN-E6327,INFINFBCR39PN-E6327
RoHS Status: Not applicable

Buy Now
 - BCR39PN-E6327 - Rochester Electronics
Newburyport, MA, United States
Transistor Digital BJT NPN/PNP 50V 100mA

Transistor Digital BJT NPN/PNP 50V 100mA

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR39PN-E6327 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCR39PN-E6327
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCR39PN-E6327
TRANS PREBIAS NPN/PNP

TRANS PREBIAS NPN/PNP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1048892-BCR39PN-E6327 BCR39PN-E6327 BCR39PN-E6327
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT3 SC-88/SC70-6/SOT-363 6
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658550 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR119E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W,115 - Nexperia B.V.
Specs
Polarity NPN
Package Type SOT323; SOT323
IC(max) 500 milliamps
View Details
7 suppliers