NPN silicon bipolar transistor for general audio frequency and switching applications in SOT23 package, with a 125 V collector-emitter voltage rating, 800 mA continuous collector current, and 330 mW power dissipation at 79 °C. Complementary PNP type BCX42 is available. RoHS compliant and qualified to AEC-Q101. Junction temperature range is -65 °C to 150 °C. Thermal resistance from junction to soldering point is ≤215 K/W.
Bipolar Transistors - BJT NPN Silicn AF/SWITCH TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX41E6327XT |
| Product Name | Bipolar Transistors - BJT |