NPN silicon bipolar transistor for general audio frequency and switching applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 125 V, a continuous collector current of 800 mA, and a peak collector current of 1 A. The junction temperature range is -65 to 150 °C, with a total power dissipation of 330 mW at a case temperature below 79 °C. Thermal resistance from junction to soldering point is 215 K/W. It meets AEC-Q101 qualification and is RoHS compliant. Complementary PNP type is BCX42.
NPN Silicon AF and Switching Transistor
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX41 |
| Product Name | Bipolar Transistor, High Voltage Transistor |
| Polarity | NPN (Single); NPN |
| Package Type | SOT23; SOT23 |
| Packing Method | Tape Reel; TAPE & REEL |
| IC(max) | 100 to 800 milliamps |