NPN silicon digital transistor with built-in bias resistors for switching, inverter, and driver circuits, available in SOT23 package. Features a collector-emitter voltage rating of 50 V, collector current of 500 mA, and total power dissipation of 330 mW at T_S ≤ 79 °C. Junction temperature rating is 150 °C. RoHS compliant and qualified to AEC-Q101 standard.
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 523 E6433 |
| Product Name | Bipolar Transistors - Pre-Biased |