Infineon Technologies AG 5V MOSFET Transistor BF1005SE6327

Description
RF MOSFET 5V SOT143 Product overview: BF1005SE6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005SE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF MOSFET 5V SOT143 Product overview: BF1005SE6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005SE6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V MOSFET Transistor
285-BF1005SE6327
5V MOSFET Transistor 285-BF1005SE6327
RF MOSFET 5V SOT143 Product overview: BF1005SE6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005SE6327 can be used for catalog matching and distributor lookup.

RF MOSFET 5V SOT143 Product overview: BF1005SE6327 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF1005SE6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005SE6327 - 201023-BF1005SE6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005SE6327
201023-BF1005SE6327
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005SE6327 201023-BF1005SE6327
Manufacturer: Infineon Technologies Win Source Part Number: 201023-BF1005SE6327 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 25mA Frequency: 800MHz Gain: 22dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.6dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 201023-BF1005SE6327
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 25mA
Frequency: 800MHz
Gain: 22dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.6dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF1005SE6327 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF1005SE6327
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF1005SE6327
RF MOSFET 5V SOT143

RF MOSFET 5V SOT143

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-BF1005SE6327 201023-BF1005SE6327 BF1005SE6327
Product Name 5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF1005SE6327 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Bulk SOT3; PG-SOT143-4 TO-253-4, TO-253AA
Unlock Full Specs
to access all available technical data