Infineon Technologies AG Single Bipolar Transistors BDP954E6327HTSA1

Description
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BDP954E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDP954E6327HTSA1TR-ND
Single Bipolar Transistors BDP954E6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10

Bipolar (BJT) Transistor PNP 100V 3A 100MHz 5W Surface Mount PG-SOT223-4-10

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BDP954E6327HTSA1 - 102894-BDP954E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDP954E6327HTSA1
102894-BDP954E6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BDP954E6327HTSA1 102894-BDP954E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 102894-BDP954E6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT223-4 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 500mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 85 @ 500mA, 1V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 102894-BDP954E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 85 @ 500mA, 1V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 3A Bipolar Transistor
276-BDP954E6327HTSA1
100V 3A Bipolar Transistor 276-BDP954E6327HTSA1
TRANS PNP 100V 3A SOT223-4 Product overview: BDP954E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP954E6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 100V 3A SOT223-4 Product overview: BDP954E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BDP954E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDP954E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDP954E6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDP954E6327HTSA1
TRANS PNP 100V 3A SOT223-4

TRANS PNP 100V 3A SOT223-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BDP954E6327HTSA1TR-ND 102894-BDP954E6327HTSA1 276-BDP954E6327HTSA1 BDP954E6327HTSA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BDP954E6327HTSA1 100V 3A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-261-4, TO-261AA SOT3; PG-SOT223-4 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 154970 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 276-BC857CWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers