BCV47 is an NPN silicon Darlington transistor for general audio frequency applications, housed in an SOT23 package. It has a collector-emitter voltage rating of 60 V, a collector current capability of 500 mA, and a peak collector current of 800 mA. The device features a high current gain, ranging from 2000 to 10000 depending on collector current, and a collector-emitter saturation voltage of up to 1 V. The junction temperature range is -65 °C to 150 °C, and total power dissipation is 360 mW at 74 °C. It is RoHS compliant and qualified to AEC-Q101 standards.
Darlington Transistors AF Trans Darlington NPN 60V 0.5A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV 47 E6327 |
| Product Name | Darlington Transistors |