Infineon Technologies AG Single Bipolar Transistors BCX5616E6433HTMA1

Description
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 2W Surface Mount PG-SOT89
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 2W Surface Mount PG-SOT89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCX5616E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCX5616E6433HTMA1TR-ND
Single Bipolar Transistors BCX5616E6433HTMA1TR-ND
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 2W Surface Mount PG-SOT89

Bipolar (BJT) Transistor NPN 80V 1A 100MHz 2W Surface Mount PG-SOT89

Buy Now Datasheet
Singapore, Singapore
80V 1A SOT89 Bipolar Transistor
276-BCX5616E6433HTMA1
80V 1A SOT89 Bipolar Transistor 276-BCX5616E6433HTMA1
TRANS NPN 80V 1A SOT89 Product overview: BCX5616E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616E6433HTMA 1 can be used for catalog matching and distributor lookup.

TRANS NPN 80V 1A SOT89 Product overview: BCX5616E6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX5616E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCX5616E6433HTMA1 - 1022816-BCX5616E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCX5616E6433HTMA1
1022816-BCX5616E6433HTMA1
TRANSISTORS - Transistors (BJT) - Single - BCX5616E6433HTMA1 1022816-BCX5616E6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022816-BCX5616E6433 HTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT89 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 150mA, 2V Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022816-BCX5616E6433HTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT89
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCX5616E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCX5616E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCX5616E6433HTMA1
TRANS NPN 80V 1A SOT89

TRANS NPN 80V 1A SOT89

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCX5616E6433HTMA1TR-ND 276-BCX5616E6433HTMA1 1022816-BCX5616E6433HTMA1 BCX5616E6433HTMA1
Product Name Single Bipolar Transistors 80V 1A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCX5616E6433HTMA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type TO-243AA Tape & Reel (TR) SOT3; SOT89; PG-SOT89
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data