PNP silicon digital transistor with built-in 22 kΩ bias resistor for switching, inverter, and driver circuits, available in a TSLP-3 package, rated for 50 V collector-emitter voltage, 100 mA collector current, and 250 mW total power dissipation at up to 128 °C junction temperature, with a transition frequency of 200 MHz and junction-to-solder-p
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200MHz 250mW Surface Mount PG-TSFP-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BCR189FE6327-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |