Manufacturer: Infineon Technologies
Win Source Part Number: 737345-BCX71GE6327
Manufacturer Homepage: www.infineon.com
Reference case: SOT23
Reference Date Code: 1133+
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
TRANS PNP 45V 0.1A SOT23 Product overview: BCX71GE6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX71GE6327 can be used for catalog matching and distributor lookup.
TRANS PNP 45V 0.1A SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 737345-BCX71GE6327 | 276-BCX71GE6327 | BCX71GE6327 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BCX71GE6327 | 45V 0.1A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | PG-SOT23 |