TRANS NPN 125V 0.8A SOT23 Product overview: BCX41E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 125V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX41E6327HTSA1 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1022791-BCX41E6327HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 125V
Max Vce (sat): 900mV @ 30mA, 300mA
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 200mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Bipolar (BJT) Transistor NPN 125V 800mA 100MHz 330mW Surface Mount PG-SOT23
Bipolar (BJT) Transistor NPN 125V 800mA 100MHz 330mW Surface Mount PG-SOT23
Bipolar (BJT) Transistor NPN 125V 800mA 100MHz 330mW Surface Mount PG-SOT23
Bipolar Transistors - BJT NPN Silicn AF/SWITCH TRANSISTOR
TRANS NPN 125V 0.8A SOT23
Bipolar (BJT) Single Transistor, NPN, 125 V, 100 MHz, 330 mW, 800 mA, 25 RoHS Compliant: Yes
TRANS NPN 125V 0.8A SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BCX41E6327HTSA1 | 1022791-BCX41E6327HTSA1 | BCX41E6327HTSA1TR-ND | BCX41E6327HTSA1 | BCX41E6327HTSA1 | 31Y0450 | BCX41E6327HTSA1 |
| Product Name | 125V 0.8A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCX41E6327HTSA1 | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar (Bjt) Single Transistor, Npn, 125 V, 100 Mhz, 330 Mw, 800 Ma, 25 Rohs Compliant Infineon | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; PG-SOT23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 800 milliamps | 800 milliamps | 800 milliamps | ||||
| VCEO | 125 volts | 125 volts | 125 volts |