The BCV47 is an NPN silicon Darlington transistor designed for general audio frequency applications, featuring high collector current and current gain. It is packaged in an SOT23 case with dimensions of 2.9 mm × 1.0 mm × 1.15 mm. The device has a collector-emitter voltage rating of 60 V, collector-base voltage of 80 V, and a maximum collector current of 500 mA. It dissipates up to 360 mW at 74 °C and operates with a junction temperature up to 150 °C. The transistor is RoHS compliant and qualified to AEC-Q101. Complementary PNP types are available as BCV46.
Darlington Transistors NPN Silicn Darlingtn TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | BCV 47 E6433 |
| Product Name | Darlington Transistors |