BCR191 E6327 is a PNP silicon digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 22 kΩ) for switching, inverter, and driver circuits, packaged in SOT23. It has a collector-emitter voltage rating of 50 V, a maximum collector current of 100 mA, and a total power dissipation of 200 mW at ambient temperature up to 102°C. The junction temperature is rated to 150°C. The device is RoHS compliant and qualified to AEC-Q101. The SOT23 package confirms its physical footprint for surface-mount applications.
Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCR 191 E6327 |
| Product Name | Bipolar Transistors - Pre-Biased |