PNP silicon bipolar transistors for AF input stages and driver applications, packaged in SOT23, with a maximum collector-emitter voltage of 45 V, collector current of 100 mA, and total power dissipation of 330 mW at 71 °C. The BCX71J variant has a DC current gain (hFE) range of 40 to 300 at 10 µA collector current and 250 to 460 at 2 mA, with a transition frequency of 250 MHz, noise figure of 2 dB, and collector-emitter saturation voltage of 0.2 V at 50 mA. Qualified to AEC-Q101 and RoHS compliant.
Bipolar Transistors - BJT PNP Silicon AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCX 71J E6433 |
| Product Name | Bipolar Transistors - BJT |