BDP950 H6327 is a PNP silicon AF power transistor in SOT223 package for audio driver and output stages. It has a collector-emitter voltage rating of 60 V, collector-base voltage of 60 V, and continuous collector current of 3 A. Peak collector current is 5 A for pulses up to 10 ms. Total power dissipation is 5 W at T_S ≤ 100 °C with a junction temperature rating of 150 °C. Thermal resistance from junction to soldering point is ≤10 K/W. DC current gain ranges from 85 to 475 at I_C = 500 mA and V_CE = 1 V, and collector-emitter saturation voltage is ≤0.5 V at I_C = 2 A and I_B = 0.2 A. Transition frequency is 100 MHz at I_C = 50 mA and V_CE = 10 V. The part is RoHS compliant and qualified to AEC-Q101.
Bipolar Transistors - BJT AF TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BDP 950 H6327 |
| Product Name | Bipolar Transistors - BJT |