TRANS PREBIAS NPN 50V SOT23 Product overview: BCR 519 E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR 519 E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1022733-BCR 519 E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Lighting, LED Lighting
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 100MHz 330mW Surface Mount PG-SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors |
| Product Number | 292-BCR 519 E6327 | 1022733-BCR 519 E6327 | BCR519E6327-ND |
| Product Name | 50V SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR 519 E6327 | Single, Pre-Biased Bipolar Transistors |
| Package Type | Tape & Reel (TR) | SOT3; PG-SOT23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |