Infineon Technologies AG 45V 0.8A SOT23 Bipolar Transistor BCW 66H E6327

Description
TRANS NPN 45V 0.8A SOT23 Product overview: BCW 66H E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW 66H E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.8A SOT23 Product overview: BCW 66H E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW 66H E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.8A SOT23 Bipolar Transistor
276-BCW 66H E6327
45V 0.8A SOT23 Bipolar Transistor 276-BCW 66H E6327
TRANS NPN 45V 0.8A SOT23 Product overview: BCW 66H E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW 66H E6327 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.8A SOT23 Product overview: BCW 66H E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW 66H E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCW66HE6327-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66HE6327-ND
Single Bipolar Transistors BCW66HE6327-ND
Bipolar (BJT) Transistor NPN 45V 800mA 170MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 800mA 170MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW 66H E6327 - 1022779-BCW 66H E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW 66H E6327
1022779-BCW 66H E6327
TRANSISTORS - Transistors (BJT) - Single - BCW 66H E6327 1022779-BCW 66H E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1022779-BCW 66H E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 450mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Infineon Technologies
Win Source Part Number: 1022779-BCW 66H E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 276-BCW 66H E6327 BCW66HE6327-ND 1022779-BCW 66H E6327
Product Name 45V 0.8A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW 66H E6327
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3
Unlock Full Specs
to access all available technical data