Manufacturer: Infineon Technologies
Win Source Part Number: 1022735-BCR553E6327H
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 2.5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 50mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
TRANS PREBIAS PNP 50V SOT23 Product overview: BCR553E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR553E6327HTSA1
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 500mA 150MHz 330mW Surface Mount PG-SOT23
Bipolar Transistors - Pre-Biased PNP Silicon Digital TRANSISTOR
TRANS PREBIAS PNP 300MW SOT23-3
TRANS PREBIAS PNP 50V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1022735-BCR553E6327HTSA1 | 292-BCR553E6327HTSA1 | 448-BCR553E6327HTSA1TR-ND | BCR553E6327HTSA1 | BCR553E6327HTSA1 | BCR553E6327HTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR553E6327HTSA1 | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP - Pre-Biased | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT3; PG-SOT23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 500000 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts |