Infineon Technologies AG Single Bipolar Transistors BCW 66F E6327

Description
Bipolar (BJT) Transistor NPN 45V 800mA 170MHz 330mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 800mA 170MHz 330mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW66FE6327-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW66FE6327-ND
Single Bipolar Transistors BCW66FE6327-ND
Bipolar (BJT) Transistor NPN 45V 800mA 170MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor NPN 45V 800mA 170MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW 66F E6327 - 1022778-BCW 66F E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW 66F E6327
1022778-BCW 66F E6327
TRANSISTORS - Transistors (BJT) - Single - BCW 66F E6327 1022778-BCW 66F E6327
Manufacturer: Infineon Technologies Win Source Part Number: 1022778-BCW 66F E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 450mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022778-BCW 66F E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number BCW66FE6327-ND 1022778-BCW 66F E6327
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW 66F E6327
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

LM395 Ultra Reliable Power Transistor - LM395T/NOPB - Texas Instruments
Specs
Transistor Type MOSFET
View Details
8 suppliers
Single FETs, MOSFETs - 448-AIMBG75R007M2HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
MOSFETs - 1219433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details