Infineon Technologies AG RF FETs, MOSFETs BF2030E6814HTSA1

Description
RF Mosfet N-Channel 5V 10mA 800MHz 23dB PG-SOT-143-3D
Request a Quote Datasheet
Description
RF Mosfet N-Channel 5V 10mA 800MHz 23dB PG-SOT-143-3D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF FETs, MOSFETs - BF2030E6814HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
BF2030E6814HTSA1TR-ND
RF FETs, MOSFETs BF2030E6814HTSA1TR-ND
RF Mosfet N-Channel 5V 10mA 800MHz 23dB PG-SOT-143-3D

RF Mosfet N-Channel 5V 10mA 800MHz 23dB PG-SOT-143-3D

Buy Now Datasheet
Singapore, Singapore
5V MOSFET Transistor
285-BF2030E6814HTSA1
5V MOSFET Transistor 285-BF2030E6814HTSA1
RF MOSFET 5V SOT143 Product overview: BF2030E6814HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2030E6814HTSA1 can be used for catalog matching and distributor lookup.

RF MOSFET 5V SOT143 Product overview: BF2030E6814HTSA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BF2030E6814HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030E6814HTSA1 - 201036-BF2030E6814HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030E6814HTSA1
201036-BF2030E6814HTSA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030E6814HTSA1 201036-BF2030E6814HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 201036-BF2030E6814HT SA1 Packaging: Reel - TR Voltage Rating: 8V Current Rating: 40mA Frequency: 800MHz Current - Test: 10mA Gain: 23dB Transistor Polarity: N-Channel Voltage - Test: 5V Noise Figure: 1.5dB Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT143-4 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 201036-BF2030E6814HTSA1
Packaging: Reel - TR
Voltage Rating: 8V
Current Rating: 40mA
Frequency: 800MHz
Current - Test: 10mA
Gain: 23dB
Transistor Polarity: N-Channel
Voltage - Test: 5V
Noise Figure: 1.5dB
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT143-4
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - BF2030E6814HTSA1 - Rochester Electronics
Newburyport, MA, United States
Silicon N-Channel MOSFET Tetrode

Silicon N-Channel MOSFET Tetrode

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BF2030E6814HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BF2030E6814HTSA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BF2030E6814HTSA1
RF MOSFET 5V SOT143

RF MOSFET 5V SOT143

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BF2030E6814HTSA1TR-ND 285-BF2030E6814HTSA1 201036-BF2030E6814HTSA1 BF2030E6814HTSA1 BF2030E6814HTSA1
Product Name RF FETs, MOSFETs 5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BF2030E6814HTSA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-253-4, TO-253AA Tape & Reel (TR) SOT3; PG-SOT143-4 SOT143 TO-253-4, TO-253AA
MOSFET Operating Mode Depletion
V(BR)DSS 8 volts
Transconductance 3.10E-5 kS
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF1010Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers