Infineon Technologies AG 45V 0.8A SOT-23 Bipolar Transistor BCW66G E6327

Description
TRANS NPN 45V 0.8A SOT-23 Product overview: BCW66G E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66G E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 45V 0.8A SOT-23 Product overview: BCW66G E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66G E6327 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 0.8A SOT-23 Bipolar Transistor
276-BCW66G E6327
45V 0.8A SOT-23 Bipolar Transistor 276-BCW66G E6327
TRANS NPN 45V 0.8A SOT-23 Product overview: BCW66G E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66G E6327 can be used for catalog matching and distributor lookup.

TRANS NPN 45V 0.8A SOT-23 Product overview: BCW66G E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.8A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.8A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66G E6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW66G E6327 - 200933-BCW66G E6327 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW66G E6327
200933-BCW66G E6327
TRANSISTORS - Transistors (BJT) - Single - BCW66G E6327 200933-BCW66G E6327
Manufacturer: Infineon Technologies Win Source Part Number: 200933-BCW66G E6327 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 170MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 450mV @ 50mA, 500mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 160 @ 100mA, 1V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 200933-BCW66G E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 450mV @ 50mA, 500mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 100mA, 1V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-BCW66G E6327 200933-BCW66G E6327
Product Name 45V 0.8A SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCW66G E6327
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data