Manufacturer: Infineon Technologies
Win Source Part Number: 1325031-BCX70HE6433H
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 330 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 550mV @ 1.25mA, 50mA
Current - Collector Cutoff (Max): 20nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 2mA, 5V
Frequency - Transition: 250MHz
Supplier Device Package: PG-SOT23
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCX70HE6433HTMA1TR,B
Base Product Number: BCX70
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 330mW Surface Mount PG-SOT23
TRANS NPN 45V 0.1A SOT23 Product overview: BCX70HE6433HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCX70HE6433HTMA1
TRANS NPN 45V 0.1A SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1325031-BCX70HE6433HTMA1 | 448-BCX70HE6433HTMA1TR-ND | 276-BCX70HE6433HTMA1 | BCX70HE6433HTMA1 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | 45V 0.1A SOT23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | ||
| Package Type | SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | PG-SOT23 |
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| Power Gain | 180 dB |