Infineon Technologies AG Discrete Semiconductor Products BCW66KG E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 234026-BCW66KG E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCW66KG Alternative Parts (Cross-Reference): BCW66GR-T; BCW66G/E9; BCW66GGS08; BCW66F-T; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 234026-BCW66KG E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCW66KG Alternative Parts (Cross-Reference): BCW66GR-T; BCW66G/E9; BCW66GGS08; BCW66F-T; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 234026-BCW66KG E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
234026-BCW66KG E6327
Discrete Semiconductor Products 234026-BCW66KG E6327
Manufacturer: Infineon Technologies Win Source Part Number: 234026-BCW66KG E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCW66KG Alternative Parts (Cross-Reference): BCW66GR-T; BCW66G/E9; BCW66GGS08; BCW66F-T; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 234026-BCW66KG E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCW66KG
Alternative Parts (Cross-Reference): BCW66GR-T; BCW66G/E9; BCW66GGS08; BCW66F-T;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Automotive 45V 0.8A 500mW Bipolar Transistor
276-BCW66KG E6327
Automotive 45V 0.8A 500mW Bipolar Transistor 276-BCW66KG E6327
Trans GP BJT NPN 45V 0.8A 500mW Automotive 3-Pin SOT-23 T/R Product overview: BCW66KG E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.8A, 500mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.8A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66KG E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 0.8A 500mW Automotive 3-Pin SOT-23 T/R Product overview: BCW66KG E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 0.8A, 500mW, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 0.8A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW66KG E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 234026-BCW66KG E6327 276-BCW66KG E6327
Product Name Discrete Semiconductor Products Automotive 45V 0.8A 500mW Bipolar Transistor
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220262 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers
Single, Pre-Biased Bipolar Transistors - BCR503E6327HTSA1CT-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers