BCV62B is a PNP silicon double transistor in a SOT143 package, designed for current mirror applications with good thermal coupling and V_BE matching. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 100 mA, and a total power dissipation of 300 mW at T_S = 99 °C. The device features a DC current gain (h_FE) range of 220 to 475 at I_C = 2 mA and V_CE = 5 V, with a collector-emitter saturation voltage of up to 650 mV at I_C = 100 mA and I_B = 5 mA. It is RoHS compliant and qualified to AEC-Q101 standards.
Bipolar Transistors - BJT PNP Silicon Double TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BCV 62B E6433 |
| Product Name | Bipolar Transistors - BJT |