Infineon Technologies AG Bipolar Transistors - BJT BCV 61C E6327

Description
Bipolar Transistors - BJT NPN Silicon Double TRANSISTOR
Description
Bipolar Transistors - BJT NPN Silicon Double TRANSISTOR
Datasheet
Datasheet Summary
Powered by GS/AI

BCV61C is an NPN silicon double transistor in a SOT143 package, designed for current mirror applications with matched thermal coupling and current gain. It features a maximum collector-emitter voltage of 30 V, a DC collector current rating of 100 mA, and a total power dissipation of 300 mW at 99 °C. The device has a minimum DC current gain of 420 at 2 mA collector current and 5 V collector-emitter voltage, with a collector-emitter saturation voltage of up to 600 mV at 100 mA collector and 5 mA base current. It is RoHS compliant and qualified to AEC-Q101 standards.

Datasheet Summary
Powered by GS/AI

BCV61C is an NPN silicon double transistor in a SOT143 package, designed for current mirror applications with matched thermal coupling and current gain. It features a maximum collector-emitter voltage of 30 V, a DC collector current rating of 100 mA, and a total power dissipation of 300 mW at 99 °C. The device has a minimum DC current gain of 420 at 2 mA collector current and 5 V collector-emitter voltage, with a collector-emitter saturation voltage of up to 600 mV at 100 mA collector and 5 mA base current. It is RoHS compliant and qualified to AEC-Q101 standards.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BCV 61C E6327
Bipolar Transistors - BJT BCV 61C E6327
Bipolar Transistors - BJT NPN Silicon Double TRANSISTOR

Bipolar Transistors - BJT NPN Silicon Double TRANSISTOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors
Product Number BCV 61C E6327
Product Name Bipolar Transistors - BJT
Unlock Full Specs
to access all available technical data