Win Source Part Number: 1381568-BCV 61A E6327
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Applications: Current Mirror
Standard Package: 3,000 pcs
Voltage - Rated: 30V
Transistor Type: 2 NPN, Base Collector Junction
Mounting Type: Surface Mount
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: PG-SOT-143-3D
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Infineon Technologies
Base Product Number: BCV 61
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANSISTOR NPN DBL 30V SOT143-4 Product overview: BCV 61A E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, Bipolar Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-BCV 61A E6327 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1381568-BCV 61A E6327 | 294-BCV 61A E6327 |
| Product Name | Discrete Semiconductor Products - Transistors - Special Purpose | 30V Bipolar Transistor |
| Polarity | NPN |