Infineon Technologies AG Single Bipolar Transistors BCW61CE6327HTSA1

Description
Bipolar (BJT) Transistor PNP 32V 100mA 250MHz 330mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 32V 100mA 250MHz 330mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BCW61CE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCW61CE6327HTSA1TR-ND
Single Bipolar Transistors BCW61CE6327HTSA1TR-ND
Bipolar (BJT) Transistor PNP 32V 100mA 250MHz 330mW Surface Mount PG-SOT23

Bipolar (BJT) Transistor PNP 32V 100mA 250MHz 330mW Surface Mount PG-SOT23

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCW61CE6327HTSA1 - 100006-BCW61CE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCW61CE6327HTSA1
100006-BCW61CE6327HTSA1
TRANSISTORS - Transistors (BJT) - Single - BCW61CE6327HTSA1 100006-BCW61CE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 100006-BCW61CE6327HT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 550mV @ 1.25mA, 50mA Collector Cut-off Current(Max): 20nA (ICBO) Typical Gain (hFE) (Min): 250 @ 2mA, 5V Maximum Power Dissipation: 330mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 100006-BCW61CE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max): 20nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 2mA, 5V
Maximum Power Dissipation: 330mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
32V 0.1A SOT23 Bipolar Transistor
276-BCW61CE6327HTSA1
32V 0.1A SOT23 Bipolar Transistor 276-BCW61CE6327HTSA1
TRANS PNP 32V 0.1A SOT23 Product overview: BCW61CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61CE6327HTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP 32V 0.1A SOT23 Product overview: BCW61CE6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 0.1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 0.1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCW61CE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCW61CE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCW61CE6327HTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCW61CE6327HTSA1
TRANS PNP 32V 0.1A SOT23

TRANS PNP 32V 0.1A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BCW61CE6327HTSA1TR-ND 100006-BCW61CE6327HTSA1 276-BCW61CE6327HTSA1 BCW61CE6327HTSA1
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCW61CE6327HTSA1 32V 0.1A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; PG-SOT23-3 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Unlock Full Specs
to access all available technical data