BCR48PN is a dual NPN/PNP silicon digital transistor array with integrated bias resistors, designed for switching, inverter, and driver applications. It is packaged in a SOT-363 case with dimensions of 2.15 mm × 2.1 mm and a height of 1.1 mm. The NPN transistor features input resistors of 47 kΩ and a collector current rating of 70 mA, while the PNP transistor has input resistors of 2.2 kΩ and a collector current rating of 100 mA. Both transistors support a maximum collector-emitter voltage of 50 V and a total power dissipation of 250 mW at 115°C, with a junction temperature rating of 150°C. The device is RoHS compliant and qualified to AEC-Q101.
TRANS NPN/PNP PREBIAS SOT363 Product overview: BCR48PN E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR48PN E6327 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 293-BCR48PN E6327 |
| Product Name | Bipolar Transistor |
| Polarity | NPN; PNP |