Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 170MHz 360mW Surface Mount PG-SOT23
TRANS NPN DARL 30V 0.5A SOT23 Product overview: BCV27E6395HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV27E6395HTMA1 can be used for catalog matching and distributor lookup.
Bipolar Digital Transistor
Manufacturer: Infineon Technologies
Win Source Part Number: 1022745-BCV27E6395HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 170MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 360mW
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
TRANS NPN DARL 30V 0.5A SOT23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | BCV27E6395HTMA1-ND | 276-BCV27E6395HTMA1 | BCV27E6395HTMA1 | 1022745-BCV27E6395HTMA1 | BCV27E6395HTMA1 |
| Product Name | Single Bipolar Transistors | 30V 0.5A SOT23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCV27E6395HTMA1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN; NPN - Darlington | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23-3 | SOT3; PG-SOT23-3 | AEC-Q101 |
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| VCEO | 30 volts | 30 volts |